location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 23cw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Y74AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793594285 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2016
Product end of life date
Bullet Points HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 22 W
Warranty: Limited 1 year Certain restrictions and exclusions apply.
Long product name HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion 23cw 23-inch IPS LED Monitor, Full HD 1920 x 1080, 178°/178°, 16.7M, 7ms, 250 cd/m²
More>>>
HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver:
The official description of HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience amazing imagery at a price within reach. The HP Pavilion 23cw IPS LED Backlit Monitor provides ultra-wide viewing with a 5,000,000:1 dynamic CONTRAST ratio, certified Technicolor, and crisp Full HD resolution on an edge-to-edge bezel-less screen.2 Share the intensity, enjoy the brilliance.

Amazing angles
Share consistent high-color fidelity with In-Plane Switching (IPS) technology across a 23 inch diagonal screen. A stunning vantage point for everyone, from almost any angle.

Distinctively modern and accessible
The contemporary thin profile is enhanced by the modern black and silver colors. The open WEDGE stand design provides convenient access to VGA and HDMI port connections.

Captivating imagery
Color and clarity radiate from the screen with Full HD 1920 x 1080 resolution, incredible 5,000,000:1 dynamic contrast ratio, 16:9 aspect ratio and quick 7 ms response time.

Short summary description HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23cw, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP Pavilion 23cw LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion 23cw. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Display surface
Gloss
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Country of origin
China
Certification
CB, CE, ERP, ISO, TUV-Bauart, EAC, EEI, IS 1121, SASO, SABS, CSA, FCC, ICES-003, NOM, S, VCCI, KC, PSB, ISC, CCC, CECP, CEL, BSMI, RCM, MEPS, SEPA
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
No
Ergonomics
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
27 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
32 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 70%
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
531.8 mm
Depth (with stand)
150.8 mm
Height (with stand)
403.2 mm
Weight (with stand)
3.97 kg
Width (without stand)
531.8 mm
Depth (without stand)
50.6 mm
Height (without stand)
322.2 mm
Weight (without stand)
3.25 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
A